Cornell Dubilier Film Paper Film Capacitors WMF05P12K-F

Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P12K-F is an axial-leaded polyester film capacitor with a capacitance of 0.12 µF, rated for 50 Vdc, and a tolerance of ±10%. It measures 7.5 mm in diameter and 20.6 mm in length, with a terminal diameter of 0.6 mm and a maximum dV/dt of 1500 V/µs. The operating temperature range is -55 °C to 125 °C, with full rated voltage up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Terminals are tin-plated copper-clad steel. The part withstands a life test of 500 hours at 85 °C at 125% rated voltage.

Datasheet Summary
Powered by GS/AI

The WMF05P12K-F is an axial-leaded polyester film capacitor with a capacitance of 0.12 µF, rated for 50 Vdc, and a tolerance of ±10%. It measures 7.5 mm in diameter and 20.6 mm in length, with a terminal diameter of 0.6 mm and a maximum dV/dt of 1500 V/µs. The operating temperature range is -55 °C to 125 °C, with full rated voltage up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Terminals are tin-plated copper-clad steel. The part withstands a life test of 500 hours at 85 °C at 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P12K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P12K-F
Film Paper Film Capacitors WMF05P12K-F
For New Design: Yes Capacitance: 120 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 120 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 7.5mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMF05P12K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers