1500pF Film Capacitor 125V 250V Polyester Axial
Polyester Film/Foil Capacitors 131µF 200V
CAP FILM 1500PF 10% 250VDC AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WMC2D15K-F-ND | 2002-WMC2D15K-F | WMC2D15K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 250 volts | 200 volts |