Cornell Dubilier Film Capacitors UNL12W7P5K-F

Description
CAP FILM 7.5UF 10% 1.2KVDC RAD
Datasheet
Description
CAP FILM 7.5UF 10% 1.2KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - UNL12W7P5K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
UNL12W7P5K-F
Film Capacitors UNL12W7P5K-F
CAP FILM 7.5UF 10% 1.2KVDC RAD

CAP FILM 7.5UF 10% 1.2KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 7.5Uf, 1.2Kv, 10%, Solder; Dielectric Type Cornell Dubilier - 30M8910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 7.5Uf, 1.2Kv, 10%, Solder; Dielectric Type Cornell Dubilier
30M8910
Capacitor Polypropylene Pp Film 7.5Uf, 1.2Kv, 10%, Solder; Dielectric Type Cornell Dubilier 30M8910
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 1.2KV, 10%, SOLDER; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 1.2KV, 10%, SOLDER; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number UNL12W7P5K-F 30M8910
Product Name Film Capacitors Capacitor Polypropylene Pp Film 7.5Uf, 1.2Kv, 10%, Solder; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 7.5 microF 7.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details