Cornell Dubilier Film Paper Film Capacitors WMC08S27K-F

Description
For New Design: Yes Capacitance: 27 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 27 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WMC08S27K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.027 µF, a rated voltage of 80 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 5.8 mm and a length of 11.9 mm, with tinned copper-clad steel leads of 0.020 inch (0.5 mm) diameter. The operating temperature range is −55 °C to 125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. The dV/dt rating is 5000 V/µs. The capacitor features a non-inductive film/foil construction and is suitable for high pulse applications.

Datasheet Summary
Powered by GS/AI

WMC08S27K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.027 µF, a rated voltage of 80 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 5.8 mm and a length of 11.9 mm, with tinned copper-clad steel leads of 0.020 inch (0.5 mm) diameter. The operating temperature range is −55 °C to 125 °C, with full-rated voltage up to 85 °C and linear derating to 50% at 125 °C. The dV/dt rating is 5000 V/µs. The capacitor features a non-inductive film/foil construction and is suitable for high pulse applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S27K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S27K-F
Film Paper Film Capacitors WMC08S27K-F
For New Design: Yes Capacitance: 27 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 27 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 5.8mm
  • Length: 11.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMC08S27K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details