Cornell Dubilier Capacitors - Capacitor Networks, Arrays SFT44T80-10J475E-00DU

Description
Win Source Part Number: 1307242-SFT44T80-10J 475E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 1 Capacitance: 10µF, 80µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4327,SFT44T80-10 J475E-000U
Request a Quote Datasheet
Description
Win Source Part Number: 1307242-SFT44T80-10J 475E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 1 Capacitance: 10µF, 80µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4327,SFT44T80-10 J475E-000U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1307242-SFT44T80-10J475E-00DU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307242-SFT44T80-10J475E-00DU
Capacitors - Capacitor Networks, Arrays 1307242-SFT44T80-10J475E-00DU
Win Source Part Number: 1307242-SFT44T80-10J 475E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 1 Capacitance: 10µF, 80µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4327,SFT44T80-10 J475E-000U

Win Source Part Number: 1307242-SFT44T80-10J475E-00DU
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 10µF, 80µF
Tolerance: ±5%
Voltage - Rated: 440 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4327,SFT44T80-10J475E-000U

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - SFT44T80-10J475E-00DU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
SFT44T80-10J475E-00DU
Capacitors - Capacitor Networks, Arrays SFT44T80-10J475E-00DU
CAP ARRAY 10UF/80UF 440V RADIAL

CAP ARRAY 10UF/80UF 440V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1307242-SFT44T80-10J475E-00DU SFT44T80-10J475E-00DU
Product Name Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 10 to 80 microF 10 to 80 microF
Capacitance Tolerance 5 (+/- %)
WVDC 440 volts 440 volts
WVAC 440 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers