26µF Film Capacitor 525V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302496-SFT52S26L391
Category: Capacitors>Film Capacitors
Series: SF
Features: High Temperature
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 525V
Applications: General Purpose
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 26 µF
Tolerance: ±3%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 2.620" Dia (66.55mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SFT52S26L391K-F-ND | 1302496-SFT52S26L391K-F |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |