Cornell Dubilier Capacitors - Capacitor Networks, Arrays SFT44T45-5J291E-00DU

Description
Win Source Part Number: 1307236-SFT44T45-5J2 91E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 5µF, 45µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4316,SFT44T45-5J 291E-000U
Request a Quote Datasheet
Description
Win Source Part Number: 1307236-SFT44T45-5J2 91E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 5µF, 45µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4316,SFT44T45-5J 291E-000U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1307236-SFT44T45-5J291E-00DU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307236-SFT44T45-5J291E-00DU
Capacitors - Capacitor Networks, Arrays 1307236-SFT44T45-5J291E-00DU
Win Source Part Number: 1307236-SFT44T45-5J2 91E-00DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 5µF, 45µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4316,SFT44T45-5J 291E-000U

Win Source Part Number: 1307236-SFT44T45-5J291E-00DU
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 1
Capacitance: 5µF, 45µF
Tolerance: ±5%
Voltage - Rated: 440 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4316,SFT44T45-5J291E-000U

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - SFT44T45-5J291E-00DU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
SFT44T45-5J291E-00DU
Capacitors - Capacitor Networks, Arrays SFT44T45-5J291E-00DU
CAP ARRAY 5UF/45UF 440V RADIAL

CAP ARRAY 5UF/45UF 440V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1307236-SFT44T45-5J291E-00DU SFT44T45-5J291E-00DU
Product Name Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 5 to 45 microF 5 to 45 microF
Capacitance Tolerance 5 (+/- %)
WVDC 440 volts 440 volts
WVAC 440 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers