Cornell Dubilier Film Paper Film Capacitors SFT44T45-15K391E-F

Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFT44T45-15K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features three terminals, allowing one common and two independent capacitor connections. This part is rated for 440 Vac and provides capacitance values of 45 µF and 15 µF with a tolerance of ±10%. The aluminum case has a height of 3.91 inches and a round case code of T. It operates within a temperature range of -40 °C to 70 °C with capacitance variation not exceeding ±3% across this range. The capacitor meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A, with a dissipation factor below 0.1%.

Datasheet Summary
Powered by GS/AI

The SFT44T45-15K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features three terminals, allowing one common and two independent capacitor connections. This part is rated for 440 Vac and provides capacitance values of 45 µF and 15 µF with a tolerance of ±10%. The aluminum case has a height of 3.91 inches and a round case code of T. It operates within a temperature range of -40 °C to 70 °C with capacitance variation not exceeding ±3% across this range. The capacitor meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A, with a dissipation factor below 0.1%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFT44T45-15K391E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFT44T45-15K391E-F
Film Paper Film Capacitors SFT44T45-15K391E-F
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 45 µF
  • Capacitance, Secondary: 15 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.62 in.
  • Height: 3.91 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFT44T45-15K391E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers