Cornell Dubilier Capacitor Polyester Film 0.012Uf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier WMC08S12K-F

Description
CAPACITOR POLYESTER FILM 0.012UF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.012UF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.012Uf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.012Uf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4953
Capacitor Polyester Film 0.012Uf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4953
CAPACITOR POLYESTER FILM 0.012UF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.012UF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4953
Product Name Capacitor Polyester Film 0.012Uf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details