CAPACITOR POLYESTER FILM, 1000PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K4945 |
| Product Name | Capacitor Polyester Film, 1000Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |