Cornell Dubilier Film Paper Film Capacitors WMC08S12K-F

Description
For New Design: Yes Capacitance: 12 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 12 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08S12K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.012 µF, a rated voltage of 80 Vdc, and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitor measures 4.7 mm in diameter and 11.9 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It has a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and a dV/dt rating of 5000 V/µs at 80 Vdc. The insulation resistance is 100,000 MΩ minimum. The part is non-inductive and available on tape and reel.

Datasheet Summary
Powered by GS/AI

The WMC08S12K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.012 µF, a rated voltage of 80 Vdc, and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitor measures 4.7 mm in diameter and 11.9 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It has a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and a dV/dt rating of 5000 V/µs at 80 Vdc. The insulation resistance is 100,000 MΩ minimum. The part is non-inductive and available on tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S12K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S12K-F
Film Paper Film Capacitors WMC08S12K-F
For New Design: Yes Capacitance: 12 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 11.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 12 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 11.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08S12K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08S12K-F
Capacitors - Film Capacitors WMC08S12K-F
CAP FILM 0.012UF 10% 80VDC AXIAL

CAP FILM 0.012UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMC08S12K-F WMC08S12K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details