Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high voltage applications such as radar amplifiers and power supplies. The T6W15NR-F is a 15.0 µF capacitor rated for 600 Vdc, operating within a temperature range of -55 ºC to 105 ºC with derating above 85 ºC. It features a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings, and has case code D with dimensions of 1.97 × 3.66 × 0.50 inches. Capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T6W15NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |