Type T high voltage paper-film/foil capacitors are designed for high voltage filter, bypass, and blocking applications in radar amplifiers and power supplies. The T20P25NR-F is a 2500 Vdc rated variant in the Type T series, housed in a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. It has a capacitance of 0.25 µF with ±10% tolerance, operates from -55 °C to 105 °C (derating linearly to 50% rated voltage at 105 °C), and uses the case code A, measuring 1.31 × 2.16 × 0.56 inches. The part features a rugged inserted tab to foil connection for reliable high voltage performance.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
High Voltage Paper-Film/Foil Capacitors 0.25µF 2000V
0.25µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
CAP FILM 0.25UF 10% 2KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T20P25NR-F | 2002-T20P25NR-F | T20P25NR-F-ND | T20P25NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |