Cornell Dubilier Film Capacitors WMC2D22K-F

Description
CAP FILM 2200PF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 2200PF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC2D22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC2D22K-F
Film Capacitors WMC2D22K-F
CAP FILM 2200PF 10% 250VDC AXIAL

CAP FILM 2200PF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 2200Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4959
Capacitor Polyester Film, 2200Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4959
CAPACITOR POLYESTER FILM, 2200PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMC2D22K-F 66K4959
Product Name Film Capacitors Capacitor Polyester Film, 2200Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers