Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFT44T80J475B-00DU

Description
80µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
80µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 338-4308-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-4308-ND
Motor Start, Motor Run Capacitors (AC) 338-4308-ND
80µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

80µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302541-SFT44T80J475B-00DU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302541-SFT44T80J475B-00DU
Capacitors - Film Capacitors 1302541-SFT44T80J475B-00DU
Win Source Part Number: 1302541-SFT44T80J475 B-00DU Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.870" (123.70mm) Standard Package: 1 Capacitance: 80 µF Tolerance: ±5% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SFT44T80J475B,338-43 08,SFT44T80J475E-00D U,SFT44T80J475E-002U

Win Source Part Number: 1302541-SFT44T80J475B-00DU
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 80 µF
Tolerance: ±5%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SFT44T80J475B,338-4308,SFT44T80J475E-00DU,SFT44T80J475E-002U

Buy Now Datasheet
Capacitors - Film Capacitors - SFT44T80J475B-00DU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFT44T80J475B-00DU
Capacitors - Film Capacitors SFT44T80J475B-00DU
CAP FILM 80UF 5% 440VAC RADIAL

CAP FILM 80UF 5% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-4308-ND 1302541-SFT44T80J475B-00DU SFT44T80J475B-00DU
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 80 microF 80 microF 80 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers