Cornell Dubilier Capacitor Polyester Film 0.18Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier WMC2P18K

Description
CAPACITOR POLYESTER FILM 0.18UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.18UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.18Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 20F1063 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.18Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
20F1063
Capacitor Polyester Film 0.18Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 20F1063
CAPACITOR POLYESTER FILM 0.18UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.18UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20F1063
Product Name Capacitor Polyester Film 0.18Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details