Cornell Dubilier Capacitor Polypropylene Pp Film 50Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier SMT44U506M3C

Description
CAPACITOR POLYPROPYLENE PP FILM 50UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 50UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 50Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier - 12C7252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 50Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
12C7252
Capacitor Polypropylene Pp Film 50Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier 12C7252
CAPACITOR POLYPROPYLENE PP FILM 50UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 50UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7252
Product Name Capacitor Polypropylene Pp Film 50Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details