Cornell Dubilier Film Capacitors UNL7W20K-F

Description
CAP FILM 20UF 10% 750VDC RADIAL
Datasheet
Description
CAP FILM 20UF 10% 750VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - UNL7W20K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
UNL7W20K-F
Film Capacitors UNL7W20K-F
CAP FILM 20UF 10% 750VDC RADIAL

CAP FILM 20UF 10% 750VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 20Uf, 700V, 10%, Solder; Dielectric Type Cornell Dubilier - 30M8913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 700V, 10%, Solder; Dielectric Type Cornell Dubilier
30M8913
Capacitor Polypropylene Pp Film 20Uf, 700V, 10%, Solder; Dielectric Type Cornell Dubilier 30M8913
CAPACITOR POLYPROPYLENE PP FILM 20UF, 700V, 10%, SOLDER; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 20UF, 700V, 10%, SOLDER; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number UNL7W20K-F 30M8913
Product Name Film Capacitors Capacitor Polypropylene Pp Film 20Uf, 700V, 10%, Solder; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers