Cornell Dubilier Capacitor Polyester Film Film 0.22Uf 10%, 80V; Dielectric Type Cornell Dubilier WMC08P22-K

Description
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.22Uf 10%, 80V; Dielectric Type Cornell Dubilier - 92B7466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.22Uf 10%, 80V; Dielectric Type Cornell Dubilier
92B7466
Capacitor Polyester Film Film 0.22Uf 10%, 80V; Dielectric Type Cornell Dubilier 92B7466
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B7466
Product Name Capacitor Polyester Film Film 0.22Uf 10%, 80V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers