Cornell Dubilier Film Capacitors WMC2D33K-F

Description
CAP FILM 3300PF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 3300PF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC2D33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC2D33K-F
Film Capacitors WMC2D33K-F
CAP FILM 3300PF 10% 250VDC AXIAL

CAP FILM 3300PF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3300Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3300Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4960
Capacitor Polyester Film, 3300Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4960
CAPACITOR POLYESTER FILM, 3300PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3300PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMC2D33K-F 66K4960
Product Name Film Capacitors Capacitor Polyester Film, 3300Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details