Cornell DubilierFilm Paper Film CapacitorsWMC08S39K-F
Description
For New Design: Yes
Capacitance: 39 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 2100
RMS Current: —
ESR: —
Diameter: 5.8mm
Length: 15.1mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 39 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 2100
RMS Current: —
ESR: —
Diameter: 5.8mm
Length: 15.1mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMC08S39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.039 µF, rated for 80 Vdc, and designed for automatic insertion on printed circuit boards. It has a diameter of 5.8 mm (0.229 inches) and a length of 15.1 mm (0.593 inches), with tinned copper-clad steel leads of 0.5 mm (0.020 inches) diameter. The capacitor operates over a temperature range of -55 °C to 125 °C, with derated voltage above 85 °C. It meets a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and has a dV/dt rating of 2100 V/µs. Its tolerance is ±10% at 1 kHz/25 °C.
Datasheet Summary Powered by GS/AI
The WMC08S39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.039 µF, rated for 80 Vdc, and designed for automatic insertion on printed circuit boards. It has a diameter of 5.8 mm (0.229 inches) and a length of 15.1 mm (0.593 inches), with tinned copper-clad steel leads of 0.5 mm (0.020 inches) diameter. The capacitor operates over a temperature range of -55 °C to 125 °C, with derated voltage above 85 °C. It meets a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and has a dV/dt rating of 2100 V/µs. Its tolerance is ±10% at 1 kHz/25 °C.