Cornell Dubilier Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier SFP37S30K288B-F

Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case Style:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case Style:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 35M5067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
35M5067
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 35M5067
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case Style:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case Style:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mm RoHS Compliant: Yes

Supplier's Site
CAPACITOR, OIL-FILLED,MOTOR RUN, 30UF, 370V, CASE P ROUND - 70189685 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, OIL-FILLED,MOTOR RUN, 30UF, 370V, CASE P ROUND
70189685
CAPACITOR, OIL-FILLED,MOTOR RUN, 30UF, 370V, CASE P ROUND 70189685
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

  • Capacitance Range: 5 to 120 μF
  • Tolerance: 10%
  • Voltage Range: 240 to 660 VAC
  • Operating Temperature: –40°C to 70°C, 90°C Available
  • Operating Frequency: 50-60 Hz
  • Voltage Amperes Reactive (Terminals): 4 Way 70°C
  • Dielectric: Low Loss, Self-Healing Metallized Polypropylene
  • Casing: Oval and Round Tin-Plated Steel
  • Oil: Non-PCB, Environmentally Safe
  • UL Recognized Under E71645
  • Meets EIA Standard: EIA-456-A
  • CSA File Number 223057
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 35M5067 70189685
Product Name Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier CAPACITOR, OIL-FILLED,MOTOR RUN, 30UF, 370V, CASE P ROUND
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details