Cornell DubilierFilm Paper Film CapacitorsSFT44T40-10K291E-F
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT44T40-10K291E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance rating of 40-10 µF and a rated voltage of 440 Vac, with a ±10% tolerance. The capacitor features three terminals for common, fan, and motor connections, and is housed in a 2.5-inch round aluminum case with a height of 2.91 inches. It operates over a temperature range of -40 °C to 70 °C, maintains capacitance within ±3% across this range, and has a service life objective of 60,000 hours at rated conditions. The unit is cULus recognized and meets EIA Standard EIA-456-A.
Datasheet Summary Powered by GS/AI
The SFT44T40-10K291E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance rating of 40-10 µF and a rated voltage of 440 Vac, with a ±10% tolerance. The capacitor features three terminals for common, fan, and motor connections, and is housed in a 2.5-inch round aluminum case with a height of 2.91 inches. It operates over a temperature range of -40 °C to 70 °C, maintains capacitance within ±3% across this range, and has a service life objective of 60,000 hours at rated conditions. The unit is cULus recognized and meets EIA Standard EIA-456-A.
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —