Cornell Dubilier Film Capacitors WMC2S47K

Description
0.047µF Film Capacitor 125V 250V Polyester Axial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 125V 250V Polyester Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC2S47K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMC2S47K-ND
Film Capacitors WMC2S47K-ND
0.047µF Film Capacitor 125V 250V Polyester Axial

0.047µF Film Capacitor 125V 250V Polyester Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WMC2S47K-ND
Product Name Film Capacitors
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers