Cornell Dubilier Capacitor Polyester Film, 1200Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier WMC08D12K

Description
CAPACITOR POLYESTER FILM, 1200PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM, 1200PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1200Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier - 68H8322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1200Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
68H8322
Capacitor Polyester Film, 1200Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier 68H8322
CAPACITOR POLYESTER FILM, 1200PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: No

CAPACITOR POLYESTER FILM, 1200PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68H8322
Product Name Capacitor Polyester Film, 1200Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers