CAPACITOR POLYESTER FILM, 1000PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 1000PF 10% 250VDC AXIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K4957 | WMC2D1K-F |
| Product Name | Capacitor Polyester Film, 1000Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |