Win Source Part Number: 1307232-SFT44T70-5J4
Category: Capacitors>Capacitor
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 5µF, 70µF
Tolerance: ±5%
Voltage - Rated: 440 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4324,SFT44T70-5J
CAP ARRAY 5UF/70UF 440V RADIAL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1307232-SFT44T70-5J475E-00DU | SFT44T70-5J475E-00DU |
| Product Name | Capacitors - Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Capacitance Range | 5 to 70 microF | 5 to 70 microF |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 440 volts | 440 volts |
| WVAC | 440 volts | |
| Configuration / Form Factor | Leaded Capacitor |