The SFT66T30K475B-F is a motor-run and power supply capacitor from the Type SF series, designed for AC-rated applications including refrigeration and air conditioning motors. It features a 2.5-inch round aluminum case with a height of 4.75 inches, 4-tine 1/4-inch quick-connect lugs, and operates at 660 Vac. The capacitance is 30 µF with a ±10% tolerance, and it is rated for an operating temperature range of -40°C to 90°C. The capacitor includes self-healing properties, fault current protection up to 10,000 amps AFC, and meets EIA-456-A and cULus E71645 standards. Its service life objective is 60,000 hours at 94% survival rate with a dissipation factor under 0.1%. The design incorporates an environmentally safe dielectric fluid and a safety pressure interrupter to prevent catastrophic failure.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFT66T30K475B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |