CAPACITOR POLYESTER FILM FILM 0.18UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K4970 |
| Product Name | Capacitor Polyester Film Film 0.18Uf 10%, 50V; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Film / Foil PET |