Cornell Dubilier Capacitors - Film Capacitors SFT44T45J291B-00DU

Description
Win Source Part Number: 1302573-SFT44T45J291 B-00DU Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 45 µF Tolerance: ±5% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SFT44T45J291B-002U,3 38-4303
Request a Quote Datasheet
Description
Win Source Part Number: 1302573-SFT44T45J291 B-00DU Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 45 µF Tolerance: ±5% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SFT44T45J291B-002U,3 38-4303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302573-SFT44T45J291B-00DU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302573-SFT44T45J291B-00DU
Capacitors - Film Capacitors 1302573-SFT44T45J291B-00DU
Win Source Part Number: 1302573-SFT44T45J291 B-00DU Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 45 µF Tolerance: ±5% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SFT44T45J291B-002U,3 38-4303

Win Source Part Number: 1302573-SFT44T45J291B-00DU
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 1
Capacitance: 45 µF
Tolerance: ±5%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SFT44T45J291B-002U,338-4303

Buy Now Datasheet
Capacitors - Film Capacitors - SFT44T45J291B-00DU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFT44T45J291B-00DU
Capacitors - Film Capacitors SFT44T45J291B-00DU
CAP FILM 45UF 5% 440VAC RADIAL

CAP FILM 45UF 5% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1302573-SFT44T45J291B-00DU SFT44T45J291B-00DU
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 45 microF 45 microF
Capacitance Tolerance 5 (+/- %)
WVAC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details