Cornell DubilierFilm Paper Film CapacitorsSFT52T32L391K-F
Description
For New Design: Yes
Capacitance: 32 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 2.62 in.
Width: —
Height: 3.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 32 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 2.62 in.
Width: —
Height: 3.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT52T32L391K-F is an AC-rated, metallized polypropylene lighting capacitor designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. It features an aluminum case, operates at 525 Vac, and has a capacitance of 32 µF with a tolerance of ±3%. The capacitor includes an external resistor that discharges it to less than 50V within one minute. It is rated for an operating temperature range of -40 °C to +90 °C and operates at 50-60 Hz. The case is a 2.5" round aluminum body, measuring 2.62 inches in diameter and 3.91 inches in height. It meets EIA Standard EIA-456-A and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
The SFT52T32L391K-F is an AC-rated, metallized polypropylene lighting capacitor designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. It features an aluminum case, operates at 525 Vac, and has a capacitance of 32 µF with a tolerance of ±3%. The capacitor includes an external resistor that discharges it to less than 50V within one minute. It is rated for an operating temperature range of -40 °C to +90 °C and operates at 50-60 Hz. The case is a 2.5" round aluminum body, measuring 2.62 inches in diameter and 3.91 inches in height. It meets EIA Standard EIA-456-A and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 32 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 2.62 in.
Width: —
Height: 3.91 in.