Cornell Dubilier Capacitors - Capacitor Networks, Arrays SFS37T50-5H475E-F

Description
Win Source Part Number: 1307234-SFS37T50-5H4 75E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 42 Capacitance: 5µF, 50µF Tolerance: ±6% Voltage - Rated: 370 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can - 3 Lead Dimension: 2.120" Dia (53.85mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4511
Request a Quote Datasheet
Description
Win Source Part Number: 1307234-SFS37T50-5H4 75E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 42 Capacitance: 5µF, 50µF Tolerance: ±6% Voltage - Rated: 370 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can - 3 Lead Dimension: 2.120" Dia (53.85mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1307234-SFS37T50-5H475E-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307234-SFS37T50-5H475E-F
Capacitors - Capacitor Networks, Arrays 1307234-SFS37T50-5H475E-F
Win Source Part Number: 1307234-SFS37T50-5H4 75E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 42 Capacitance: 5µF, 50µF Tolerance: ±6% Voltage - Rated: 370 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can - 3 Lead Dimension: 2.120" Dia (53.85mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4511

Win Source Part Number: 1307234-SFS37T50-5H475E-F
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 42
Capacitance: 5µF, 50µF
Tolerance: ±6%
Voltage - Rated: 370 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can - 3 Lead
Dimension: 2.120" Dia (53.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4511

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - SFS37T50-5H475E-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
SFS37T50-5H475E-F
Capacitors - Capacitor Networks, Arrays SFS37T50-5H475E-F
CAP ARRAY 5UF/50UF 370V RADIAL

CAP ARRAY 5UF/50UF 370V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1307234-SFS37T50-5H475E-F SFS37T50-5H475E-F
Product Name Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 5 to 50 microF 5 to 50 microF
Capacitance Tolerance 6 (+/- %)
WVDC 370 volts 370 volts
WVAC 370 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers