Cornell DubilierFilm Paper Film CapacitorsSFS37T35-10K384E-F
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T35-10K384E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for use in air conditioning, motor, and compressor applications with separate capacitance values of 35 µF and 10 µF at 370 Vac. It features a 2.12-inch round case, 3.84-inch height, and three terminals with a common connection. The product has a capacitance tolerance of ±10%, operates within a temperature range of -40°C to 70°C, and is cULus recognized under E71645 while meeting EIA Standard EIA-456-A. It provides 60,000 hours of service life at rated conditions and includes self-healing capability and fault current protection up to 10,000 A.
Datasheet Summary Powered by GS/AI
The SFS37T35-10K384E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for use in air conditioning, motor, and compressor applications with separate capacitance values of 35 µF and 10 µF at 370 Vac. It features a 2.12-inch round case, 3.84-inch height, and three terminals with a common connection. The product has a capacitance tolerance of ±10%, operates within a temperature range of -40°C to 70°C, and is cULus recognized under E71645 while meeting EIA Standard EIA-456-A. It provides 60,000 hours of service life at rated conditions and includes self-healing capability and fault current protection up to 10,000 A.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —