The SFT66T35K475B-F is an AC-rated metallized polypropylene capacitor designed for motor-run and power supply applications, achieving 35 µF at 660 Vac in a 2.5" round aluminum case with 4.75" height and standard 1/4" quick connect lug terminals. It features self-healing, fault current protection up to 10,000 amps AFC, operates from -40°C to 70°C, and meets EIA-456-A and cULus E71645 standards with a 60,000-hour service life objective at 94% survival rate. The capacitor includes a safety pressure interrupter and complies with RoHS.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFT66T35K475B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |