API Delevan, Inc. SMD 5.6uH 650mA Inductor and Choke P1812-562K

Description
5.6uH 10% Unshielded Wirewound Inductor, 1812 SMD, 650mA, Ferrite Product overview: P1812-562K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812-562K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6uH 10% Unshielded Wirewound Inductor, 1812 SMD, 650mA, Ferrite Product overview: P1812-562K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812-562K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6uH 650mA Inductor and Choke - 71-P1812-562K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 650mA Inductor and Choke
71-P1812-562K
SMD 5.6uH 650mA Inductor and Choke 71-P1812-562K
5.6uH 10% Unshielded Wirewound Inductor, 1812 SMD, 650mA, Ferrite Product overview: P1812-562K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812-562K can be used for catalog matching and distributor lookup.

5.6uH 10% Unshielded Wirewound Inductor, 1812 SMD, 650mA, Ferrite Product overview: P1812-562K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812-562K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN3309TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3309TR-ND
Fixed Inductors DN3309TR-ND
5.6µH Unshielded Inductor 650mA 437mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 650mA 437mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379407-P1812-562K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379407-P1812-562K
Inductors, Coils, Chokes - Fixed Inductors 1379407-P1812-562K
Win Source Part Number: 1379407-P1812-562K Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: API Delevan Inc. Series: P1812 Product Status: Active Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Max): 0.134" (3.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 5.6 µH Current Rating (Amps): 650 mA Current - Saturation (Isat): 1.06A Shielding: Unshielded DC Resistance (DCR): 437mOhm Max Inductance Frequency - Test: 1 kHz

Win Source Part Number: 1379407-P1812-562K
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: API Delevan Inc.
Series: P1812
Product Status: Active
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max): 0.134" (3.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 5.6 µH
Current Rating (Amps): 650 mA
Current - Saturation (Isat): 1.06A
Shielding: Unshielded
DC Resistance (DCR): 437mOhm Max
Inductance Frequency - Test: 1 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P1812-562K DN3309TR-ND 1379407-P1812-562K
Product Name SMD 5.6uH 650mA Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite Ferrite
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details