API Delevan, Inc. Fixed Inductors P1330R-393K

Description
39µH Unshielded Inductor 488mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 488mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-393K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-393K-ND
Fixed Inductors P1330R-393K-ND
39µH Unshielded Inductor 488mA 600mOhm Max Nonstandard

39µH Unshielded Inductor 488mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-393K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details