API Delevan, Inc. Fixed Inductors P1812-683J

Description
68µH Unshielded Inductor 220mA 3.408Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 220mA 3.408Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812-683J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812-683J-ND
Fixed Inductors P1812-683J-ND
68µH Unshielded Inductor 220mA 3.408Ohm Max Nonstandard

68µH Unshielded Inductor 220mA 3.408Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812-683J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers