API Delevan, Inc. Fixed Inductors P1330-684H

Description
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-684H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-684H-ND
Fixed Inductors P1330-684H-ND
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard

680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-684H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details