API Delevan, Inc. Fixed Inductors P1330R-334H

Description
330µH Unshielded Inductor 179mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 179mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-334H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-334H-ND
Fixed Inductors P1330R-334H-ND
330µH Unshielded Inductor 179mA 4.8Ohm Max Nonstandard

330µH Unshielded Inductor 179mA 4.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-334H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Surface Mount Inductors - 2125986 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details