API Delevan, Inc. Fixed Inductors P1812-473K

Description
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3320TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3320TR-ND
Fixed Inductors DN3320TR-ND
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3320TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Fixed Inductors - 0402DC-72NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details