API Delevan, Inc. Fixed Inductors P1330-184H

Description
180µH Unshielded Inductor 261mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 261mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-184H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-184H-ND
Fixed Inductors P1330-184H-ND
180µH Unshielded Inductor 261mA 2.4Ohm Max Nonstandard

180µH Unshielded Inductor 261mA 2.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-184H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-21N 0302CS-21NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details