API Delevan, Inc. Fixed Inductors P1812R-153K

Description
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7871CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7871CT-ND
Fixed Inductors DN7871CT-ND
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7871TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7871TR-ND
Fixed Inductors DN7871TR-ND
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7871DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7871DKR-ND
Fixed Inductors DN7871DKR-ND
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor;RF;Ind 15uH;Tol +/-10%;Cur 450mA;SMT;DCR 0.78 Ohms - 70033200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 15uH;Tol +/-10%;Cur 450mA;SMT;DCR 0.78 Ohms
70033200
Inductor;RF;Ind 15uH;Tol +/-10%;Cur 450mA;SMT;DCR 0.78 Ohms 70033200
Surface Mount Power Inductors, 0.278 W Power Dissipation, ± 10% Tolerance Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: 0.278 W Inductance: Measured at 1 V with no DC current Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 5%, 3% and 2% available The maximum power dissipation is 0.278 W at 90 °C.

Surface Mount Power Inductors, 0.278 W Power Dissipation, ± 10% Tolerance
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C: 0.278 W
Inductance: Measured at 1 V with no DC current
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 5%, 3% and 2% available
The maximum power dissipation is 0.278 W at 90 °C.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7871CT-ND 70033200
Product Name Fixed Inductors Inductor;RF;Ind 15uH;Tol +/-10%;Cur 450mA;SMT;DCR 0.78 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details