API Delevan, Inc. Fixed Inductors P1812R-154K

Description
150µH Unshielded Inductor 140mA 6.432Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Inductor 140mA 6.432Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-154K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-154K-ND
Fixed Inductors P1812R-154K-ND
150µH Unshielded Inductor 140mA 6.432Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 140mA 6.432Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-154K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details