API Delevan, Inc. Fixed Inductors P1330-823H

Description
82µH Unshielded Inductor 362mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Inductor 362mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-823H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-823H-ND
Fixed Inductors P1330-823H-ND
82µH Unshielded Inductor 362mA 1.38Ohm Max Nonstandard

82µH Unshielded Inductor 362mA 1.38Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-823H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details