API Delevan, Inc. Fixed Inductors P1330-182K

Description
1.8µH Unshielded Inductor 1.95A 48mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 1.95A 48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3263TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3263TR-ND
Fixed Inductors DN3263TR-ND
1.8µH Unshielded Inductor 1.95A 48mOhm Max Nonstandard

1.8µH Unshielded Inductor 1.95A 48mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3263TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details