API Delevan, Inc. Fixed Inductors P1330-333J

Description
33µH Unshielded Inductor 568mA 538mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 568mA 538mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-333J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-333J-ND
Fixed Inductors P1330-333J-ND
33µH Unshielded Inductor 568mA 538mOhm Max Nonstandard

33µH Unshielded Inductor 568mA 538mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-333J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details