API Delevan, Inc. Fixed Inductors P1330R-154K

Description
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7859TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7859TR-ND
Fixed Inductors DN7859TR-ND
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7859DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7859DKR-ND
Fixed Inductors DN7859DKR-ND
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7859CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7859CT-ND
Fixed Inductors DN7859CT-ND
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7859TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details