API Delevan, Inc. Fixed Inductors P1812R-222G

Description
2.2µH Unshielded Inductor 850mA 268mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 850mA 268mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-222G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-222G-ND
Fixed Inductors P1812R-222G-ND
2.2µH Unshielded Inductor 850mA 268mOhm Max Nonstandard

2.2µH Unshielded Inductor 850mA 268mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-222G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details