API Delevan, Inc. Fixed Inductors P1330R-684K

Description
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-684K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-684K-ND
Fixed Inductors P1330R-684K-ND
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard

680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-684K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details