API Delevan, Inc. Fixed Inductors P1330-472K

Description
4.7µH Unshielded Inductor 1.33A 125mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 1.33A 125mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3268TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3268TR-ND
Fixed Inductors DN3268TR-ND
4.7µH Unshielded Inductor 1.33A 125mOhm Max Nonstandard

4.7µH Unshielded Inductor 1.33A 125mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3268TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details